- Brand : Hahnemühle
- Product name : Photo Rag Pearl A3+
- Product code : HAH10641665
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 6056
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: :
-
Long product name Hahnemühle Photo Rag Pearl A3+ printing paper
:
Photo Rag Pearl A3+, 320 g/m², 25 sheets
-
Short summary description Hahnemühle Photo Rag Pearl A3+ printing paper
:
Hahnemühle Photo Rag Pearl A3+, Pearl, 320 g/m², 0.48 µm, 35 - 65%, 10 - 30 °C, 50 - 86 °F
-
Long summary description Hahnemühle Photo Rag Pearl A3+ printing paper
:
Hahnemühle Photo Rag Pearl A3+. Finish type: Pearl, Media weight: 320 g/m², Printing media thickness: 0.48 µm. Media sheets per package: 25 sheets, Media size (1 slide): A3+