- Brand : Hahnemühle
- Product name : FineArt Baryta A3+
- Product code : HAH10641669
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 8501
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: :
-
Long product name Hahnemühle FineArt Baryta A3+ printing paper High-gloss
:
FineArt Baryta A3+, 325 g/m², high-gloss, 25 sheets
-
Short summary description Hahnemühle FineArt Baryta A3+ printing paper High-gloss
:
Hahnemühle FineArt Baryta A3+, High-gloss, 325 g/m², 0.41 µm, 35 - 65%, 10 - 30 °C, 50 - 86 °F
-
Long summary description Hahnemühle FineArt Baryta A3+ printing paper High-gloss
:
Hahnemühle FineArt Baryta A3+. Finish type: High-gloss, Media weight: 325 g/m², Printing media thickness: 0.41 µm. Media sheets per package: 25 sheets, Media size (1 slide): A3+