- Brand : Opticon
- Product name : H-21 1D
- Product code : 12596
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 26284
- Info modified on : 04 Apr 2019 12:25:11
-
Long product name Opticon H-21 1D Black
:
H-21 1D - 528 Mhz, RAM 256 MB, Numeric, Windows Mobile 6.5, 650 nm, 100 scans/sec, R>15 mm (EAN8), R>20 mm (EAN13), 0.127 mm / 5 mil
-
Short summary description Opticon H-21 1D Black
:
Opticon H-21 1D, 650 nm, 0 - 20°, 0 - 35°, JAN/UPC/EAN, Codabar/NW-7, Code 39, Code 93, GS1-128 (EAN-128), GS1 DataBar (RSS), IATA,..., 100 sec/page, 0 - 20°
-
Long summary description Opticon H-21 1D Black
:
Opticon H-21 1D. Wavelength: 650 nm, Tilt reading angle: 0 - 20°, Pitch reading angle: 0 - 35°. Standard interfaces: USB. Product colour: Black, Display resolution: 480 x 640 pixels, Internal memory: 256 MB. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3060 mAh, Input voltage: 3.7 V. Weight: 235 g
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |