- Brand : Opticon
- Product name : H-21 2D
- Product code : 12597
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 24699
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Opticon H-21 2D CMOS Black
:
H-21 2D - 528 Mhz, Windows Mobile 6.5, Numeric, USB, Bluetooth, GPS, camera 3.2 megapixels, CMOS area sensor, 235 g.
-
Short summary description Opticon H-21 2D CMOS Black
:
Opticon H-21 2D, CMOS, 0 - 50°, JAN/UPC/EAN, Codabar/NW-7, Code 39, Code 93, GS1-128 (EAN-128), GS1 DataBar (RSS), IATA,..., 0 - 360°, USB, Black
-
Long summary description Opticon H-21 2D CMOS Black
:
Opticon H-21 2D. Sensor type: CMOS, Pitch reading angle: 0 - 50°, Decoding standards: JAN/UPC/EAN, Codabar/NW-7, Code 39, Code 93, GS1-128 (EAN-128), GS1 DataBar (RSS), IATA,.... Standard interfaces: USB. Product colour: Black, Display resolution: 480 x 640 pixels, Internal memory: 256 MB. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3060 mAh, Input voltage: 3.7 V. Weight: 235 g
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |