- Brand : Oster
- Product name : BRLY07-Z00
- Product code : BRLY07-Z00
- GTIN (EAN/UPC) : 5060134332069
- Category : Blenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 33025
- Info modified on : 04 Apr 2019 12:26:06
-
Short summary description Oster BRLY07-Z00 blender 1.4 L Tabletop blender 600 W Black
:
Oster BRLY07-Z00, Tabletop blender, 1.4 L, Ice crushing, 600 W, Black
-
Long summary description Oster BRLY07-Z00 blender 1.4 L Tabletop blender 600 W Black
:
Oster BRLY07-Z00. Bowl capacity: 1.4 L. Type: Tabletop blender, Product colour: Black. Blending bowl material: Glass, Blade material: Stainless steel. Power: 600 W