- Brand : Oster
- Product name : Extractor Pro
- Product code : 3168
- GTIN (EAN/UPC) : 5060134331215
- Category : Juice Makers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6063
- Info modified on : 04 Apr 2019 12:26:06
-
Short summary description Oster Extractor Pro 600 W Stainless steel
:
Oster Extractor Pro, Stainless steel, 1 L, Stainless steel, 600 W
-
Long summary description Oster Extractor Pro 600 W Stainless steel
:
Oster Extractor Pro. Product colour: Stainless steel, Bowl capacity: 1 L. Material knife: Stainless steel. Power: 600 W