Intel Core i7-2600 processor 3.4 GHz 8 MB Smart Cache Box

  • Brand : Intel
  • Product family : Core
  • Product series : i7
  • Product name : i7-2600
  • Product code : BX80623I72600
  • GTIN (EAN/UPC) : 5032037011709
  • Category : Processors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 168471
  • Info modified on : 17 Apr 2024 11:37:27
  • Long product name Intel Core i7-2600 processor 3.4 GHz 8 MB Smart Cache Box :

    Intel® Core™ i7-2600 Processor
    (8M Cache, up to 3.80 GHz)

  • Short summary description Intel Core i7-2600 processor 3.4 GHz 8 MB Smart Cache Box :

    Intel Core i7-2600, Intel® Core™ i7, LGA 1155 (Socket H2), 32 nm, Intel, i7-2600, 3.4 GHz

  • Long summary description Intel Core i7-2600 processor 3.4 GHz 8 MB Smart Cache Box :

    Intel Core i7-2600. Processor family: Intel® Core™ i7, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2000, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1350 MHz. Market segment: Desktop, Supported instruction sets: SSE4.1, SSE4.2, AVX, Export Control Classification Number (ECCN): 5A992C. Intel® Turbo Boost Technology 2.0 frequency: 3.8 GHz

Distributors
Country Distributor
1 distributor(s)
1 distributor(s)
Reviews
Updated:
2015-04-29 07:45:26
Average rating:87
Uk has collected 228 expert reviews for Intel Core i7-2600 processor 3.4 GHz 8 MB Smart Cache Box and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
ocaholic.ch.english
Updated:
2015-04-29 07:45:25
Average rating:0
Our series of gaming performance articles where we take one CPU and put it up against another one and run a series of game benchmarks, is very well known meanwhile...
ocaholic.ch.english
Updated:
2015-04-29 07:45:25
Average rating:0
Especially gamer see themselves confronted with the question which is the best CPU for their system from a performance as well as a price perspective. This is meanwhile the sixth article in our CPU Gaming Performance series of articles, where we compare t...
ocaholic.ch.english
Updated:
2015-04-29 07:45:25
Average rating:0
With Haswell's IGP Intel had set itself ambitious goals. One for example is that they want to heat up the competition with AMD when it comes to integrated grahics performance. Wether Intel is going to succeed or not and how Intel's HD 4600 as well as AMD'...
uk.hardware.info
Updated:
2015-04-29 07:45:25
Average rating:0
Late May we published a huge round-up of 45 desktop processors , followed by a review of Intel's fourth generation Core processors . Our readers immediately, and understandably, came with the request for a similar group test of laptop processors. It's a...
uk.hardware.info
Updated:
2015-04-29 07:45:25
Average rating:0
On June 4 Intel is launching its next generation Core processors, also called Haswell. That means it's the perfect opportunity for us to retest all current processors and a number of older ones with a completely new test configuration. It will not only...
ocaholic.ch.english
Updated:
2015-04-29 07:45:25
Average rating:0
In this article we're going to check gaming performance of Intels high-end LGA 1155 Ivy Bridge and Sandy Bridge CPUs when they're being supported by a Radeon HD 7970 graphics card from XFX. We're curious if there will be a measurable performance gap betwe...
ocaholic.ch.english
Updated:
2015-04-29 07:45:25
Average rating:0
In this article we're going to check what's the difference in real life gaming performance between an Intel octa core, hexa core or quad core CPU. Furthermore in the system there is a Radeon HD 7970 graphics card form XFX. We're curious if there will be a...
ocaholic.ch.english
Updated:
2015-04-29 07:45:25
Average rating:0
In this article we're going to check gaming performance of Intels LGA 1155 Sandy Bridge CPUs when they're being supported by a Radeon HD 7970 graphics card from XFX. We're curious if there will be a measurable performance gaps between these two CPUs regar...
ocaholic.ch.english
Updated:
2015-04-29 07:45:25
Average rating:0
With every new CPU generation it is interesting to see how performance scales with SLI and triple SLI configurations. One can for example see what influence the CPU has on gaming performance. Furhtermore overclockers as well as gamers can see how much of...
More