- Brand : Jamo
- Product name : SUB 800
- Product code : 42089200
- Category : Subwoofers
- Data-sheet quality : created/standardized by Icecat
- Product views : 12138
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Jamo SUB 800 Black 800 W
:
SUB 800, 42 - 200 Hz, 800 Watts
-
Short summary description Jamo SUB 800 Black 800 W
:
Jamo SUB 800, 800 W, 42 - 200 Hz, 16.5 cm (6.5"), Black, 20 cm, 20 cm
-
Long summary description Jamo SUB 800 Black 800 W
:
Jamo SUB 800. Subwoofer RMS power: 800 W, Subwoofer frequency range: 42 - 200 Hz, Subwoofer driver diameter (imperial): 16.5 cm (6.5"). Product colour: Black. Subwoofer width: 20 cm, Subwoofer depth: 20 cm, Subwoofer height: 20 cm