- Brand : Sedna
- Product name : USB 3.0, 2.5" HDD
- Product code : SE-EH-321-U
- Category : Storage Drive Enclosures
- Data-sheet quality : created/standardized by Icecat
- Product views : 6211
- Info modified on : 04 Apr 2019 12:30:03
- Warranty: :
-
Long product name Sedna USB 3.0, 2.5" HDD Black 2.5" USB powered
:
USB 3.0, 2.5" HDD, black
-
Short summary description Sedna USB 3.0, 2.5" HDD Black 2.5" USB powered
:
Sedna USB 3.0, 2.5" HDD, 2.5", Serial ATA, Serial ATA II, 5 Gbit/s, Black
-
Long summary description Sedna USB 3.0, 2.5" HDD Black 2.5" USB powered
:
Sedna USB 3.0, 2.5" HDD. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II. Data transfer rate: 5 Gbit/s. Product colour: Black