- Brand : Sedna
- Product name : Gigabit Network Server
- Product code : SE-USB-SERV-24G
- Category : Print Servers
- Data-sheet quality : created/standardized by Icecat
- Product views : 23430
- Info modified on : 25 Feb 2020 16:50:59
- Warranty: :
-
Long product name Sedna Gigabit Network Server print server
:
Gigabit Network Server - 4 x USB 2.0, RJ-45
-
Short summary description Sedna Gigabit Network Server print server
:
Sedna Gigabit Network Server, 85 mm, 20 mm, 85 mm, 250 g, 40000 Mbit/s, Windows 2000/XP/Vista/Win 7
-
Long summary description Sedna Gigabit Network Server print server
:
Sedna Gigabit Network Server. Width: 85 mm, Depth: 20 mm, Height: 85 mm. Data transfer rate: 40000 Mbit/s, Compatible operating systems: Windows 2000/XP/Vista/Win 7