- Brand : Konftel
- Product name : 900103400
- Product code : 900103400
- Category : Telephone Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 10689
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Konftel 900103400 telephone cable 1.5 m Black
:
Konftel 50/60W Cable, 1.5m, Black, f / Apple / BlackBerry / HTC / LG / Motorola / Nokia / Samsung / Sony
-
Short summary description Konftel 900103400 telephone cable 1.5 m Black
:
Konftel 900103400, 1.5 m, Black, Male, Female
-
Long summary description Konftel 900103400 telephone cable 1.5 m Black
:
Konftel 900103400. Cable length: 1.5 m, Product colour: Black, Connector 1 gender: Male
Country | Distributor |
---|---|
|
1 distributor(s) |