- Brand : Raptor Gaming
- Product name : H3
- Product code : 00052928
- GTIN (EAN/UPC) : 4260150022680
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 7497
- Info modified on : 12 Nov 2019 13:03:14
-
Long product name Raptor Gaming H3 Headset Wired Black
:
H3 - 2 x 3.5mm, 2m
-
Short summary description Raptor Gaming H3 Headset Wired Black
:
Raptor Gaming H3, Wired, 50 - 20000 Hz, 260 g, Headset, Black
-
Long summary description Raptor Gaming H3 Headset Wired Black
:
Raptor Gaming H3. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 50 - 20000 Hz. Wireless range: 2 m. Weight: 260 g. Product colour: Black