- Brand : Emtec
- Product name : Movie Cube K220 1TB
- Product code : EKHDD1000K220
- Category : Digital Media Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 21005
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 1 Year
-
Long product name Emtec Movie Cube K220 1TB Black
:
Movie Cube K220, Multimedia Player, 1TB
-
Short summary description Emtec Movie Cube K220 1TB Black
:
Emtec Movie Cube K220 1TB, Black, BMP, JPG, AVI, DAT, MP4, MPG, VOB, SMI, SRT, SSA, MP3, OGG, WMA, Memory Stick (MS), MMC, SD, SDHC
-
Long summary description Emtec Movie Cube K220 1TB Black
:
Emtec Movie Cube K220 1TB. Product colour: Black, Image formats supported: BMP, JPG, Video compression formats: AVI, DAT, MP4, MPG, VOB. Compatible memory cards: Memory Stick (MS), MMC, SD, SDHC, HDD capacity: 1 TB, HDD size: 3.5". Interface: USB 2.0. Weight: 1.4 kg, Dimensions (WxDxH): 220 x 180 x 40 mm, Package dimensions (WxDxH): 268 x 226 x 105 mm. Connectivity technology: Wired