- Brand : Emtec
- Product name : Movie Cube K220H 1TB
- Product code : EKHDD1000K220H
- Category : Digital Media Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 35104
- Info modified on : 21 Oct 2022 10:32:10
- Warranty: : 1 Year
-
Long product name Emtec Movie Cube K220H 1TB Black Full HD
:
Movie Cube K220H, Multimedia Player Full HD, 1TB
-
Short summary description Emtec Movie Cube K220H 1TB Black Full HD
:
Emtec Movie Cube K220H 1TB, Black, BMP, JPG, AVI, DAT, MKV, MOV, MP4, MPG, RM, VOB, WMV, SMI, SRT, SSA, SUB, FLAC, MP3, OGG, WAV, WMA, 1 TB
-
Long summary description Emtec Movie Cube K220H 1TB Black Full HD
:
Emtec Movie Cube K220H 1TB. Product colour: Black, Image formats supported: BMP, JPG, Video compression formats: AVI, DAT, MKV, MOV, MP4, MPG, RM, VOB, WMV. HDD capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. HD type: Full HD. Interface: USB 2.0. Weight: 1.4 kg, Dimensions (WxDxH): 220 x 180 x 40 mm