Emtec Movie Cube S850H 1TB Full HD

  • Brand : Emtec
  • Product name : Movie Cube S850H 1TB
  • Product code : EKHDD1000S850H
  • Category : Digital Media Players
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 44395
  • Info modified on : 21 Oct 2022 10:32:10
  • Warranty: : 2 years
  • Long product name Emtec Movie Cube S850H 1TB Full HD :

    Movie Cube S850H - Full HD Multimedia Recorder + Dual digital HD tuner, 1Tb

  • Short summary description Emtec Movie Cube S850H 1TB Full HD :

    Emtec Movie Cube S850H 1TB, BMP, JPG, AVI, DAT, MKV, MOV, MP4, MPG, RM, RMVB, VOB, WMV, SMI, SRT, SSA, SUB, FLAC, MP3, OGG, WAV, WMA, 1 TB, 3.5"

  • Long summary description Emtec Movie Cube S850H 1TB Full HD :

    Emtec Movie Cube S850H 1TB. Image formats supported: BMP, JPG, Video compression formats: AVI, DAT, MKV, MOV, MP4, MPG, RM, RMVB, VOB, WMV, Subtitle formats supported: SMI, SRT, SSA, SUB. HDD capacity: 1 TB, HDD size: 3.5". HD type: Full HD. Interface: USB 2.0. Networking features: Fast Ethernet

Reviews
Updated:
2013-11-01 12:57:51
Average rating:60
Uk has collected 1 expert review for Emtec Movie Cube S850H 1TB Full HD and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.