- Brand : Emtec
- Product name : Movie Cube K230 2TB
- Product code : EKHDD2000K230
- Category : Digital Media Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 13757
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 1 Year
-
Long product name Emtec Movie Cube K230 2TB Black
:
Movie Cube K230, Multimedia Player, 2Tb
-
Short summary description Emtec Movie Cube K230 2TB Black
:
Emtec Movie Cube K230 2TB, Black, JPG, AVI, DAT, MPG, VOB, SMI, SRT, SSA, MP3, OGG, WMA, Memory Stick (MS), MMC, MS PRO, SD, SDHC
-
Long summary description Emtec Movie Cube K230 2TB Black
:
Emtec Movie Cube K230 2TB. Product colour: Black, Image formats supported: JPG, Video compression formats: AVI, DAT, MPG, VOB. Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC, HDD capacity: 1 TB, HDD size: 3.5". Analog signal format system: NTSC, PAL. Interface: USB 2.0. Weight: 1.64 kg, Dimensions (WxDxH): 220 x 180 x 40 mm