Emtec Movie Cube V850H 2TB Black Full HD

  • Brand : Emtec
  • Product name : Movie Cube V850H 2TB
  • Product code : EKHDD2000V850H
  • Category : Digital Media Players
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 21347
  • Info modified on : 14 Mar 2024 19:06:53
  • Warranty: : 2 years
  • Long product name Emtec Movie Cube V850H 2TB Black Full HD :

    Movie Cube V850H - Full HD Multimedia Recorder + Dual digital HD tuner, 2Tb

  • Short summary description Emtec Movie Cube V850H 2TB Black Full HD :

    Emtec Movie Cube V850H 2TB, Black, BMP, JPG, AVI, DAT, MKV, MOV, MP4, MPG, RM, RMVB, VOB, WMV, SMI, SRT, SSA, SUB, FLAC, MP3, OGG, WAV, WMA, MMC, MS PRO, SD, SDHC

  • Long summary description Emtec Movie Cube V850H 2TB Black Full HD :

    Emtec Movie Cube V850H 2TB. Product colour: Black, Image formats supported: BMP, JPG, Video compression formats: AVI, DAT, MKV, MOV, MP4, MPG, RM, RMVB, VOB, WMV. Compatible memory cards: MMC, MS PRO, SD, SDHC, HDD capacity: 2 TB, HDD size: 3.5". HD type: Full HD. Interface: USB 2.0. Networking features: Fast Ethernet