- Brand : Gefen
- Product name : DVI to HD-SDI Pro Scaler
- Product code : EXT-DVI-2-HDSDIPRO
- Category : Video Signal Converters
- Data-sheet quality : created/standardized by Icecat
- Product views : 9811
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Gefen DVI to HD-SDI Pro Scaler 2048 x 1080 pixels
:
DVI to 2 HD-SDI Pro Scaler
-
Short summary description Gefen DVI to HD-SDI Pro Scaler 2048 x 1080 pixels
:
Gefen DVI to HD-SDI Pro Scaler, Black, Blue, 2048 x 1080 pixels, 1.485 Gbit/s, DVI, HD-SDI, 5 V
-
Long summary description Gefen DVI to HD-SDI Pro Scaler 2048 x 1080 pixels
:
Gefen DVI to HD-SDI Pro Scaler. Product colour: Black, Blue. Maximum video resolution: 2048 x 1080 pixels, Bandwidth: 1.485 Gbit/s. Host interface: DVI, Output interface: HD-SDI. Operating voltage: 5 V. Width: 386 mm, Depth: 170 mm, Height: 43 mm
Country | Distributor |
---|---|
|
1 distributor(s) |