- Brand : Valor
- Product name : RM-1700W
- Product code : RM-1700W
- Category : Car TFT Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 7161
- Info modified on : 14 Dec 2023 21:14:55
-
Long product name Valor RM-1700W car TFT monitor 43.2 cm (17") Black
:
17" Wide Screen LCD Monitor With IR Transmitter
-
Short summary description Valor RM-1700W car TFT monitor 43.2 cm (17") Black
:
Valor RM-1700W, 43.2 cm (17"), 16:9, Black, NTSC, PAL
-
Long summary description Valor RM-1700W car TFT monitor 43.2 cm (17") Black
:
Valor RM-1700W. Display diagonal: 43.2 cm (17"), Native aspect ratio: 16:9. Product colour: Black. Analog signal format system: NTSC, PAL