- Brand : Security Labs
- Product name : SLA32
- Product code : SLA32
- Category : Camera Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 5306
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Security Labs SLA32 camera cable 30.48 m Black
:
Camera extension cables, 100', Video BNC & 2.1mm power connector on each
-
Short summary description Security Labs SLA32 camera cable 30.48 m Black
:
Security Labs SLA32, 30.48 m, Black, BNC & 2.1mm
-
Long summary description Security Labs SLA32 camera cable 30.48 m Black
:
Security Labs SLA32. Cable length: 30.48 m, Product colour: Black. Connector(s): BNC & 2.1mm