- Brand : Security Labs
- Product name : SLA41
- Product code : SLA41
- Category : Camera Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 20432
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Security Labs SLA41 camera cable 15.24 m Black
:
Camera extension cables, 50', Video BNC, audio RCA, & 2.1mm power connector on each
-
Short summary description Security Labs SLA41 camera cable 15.24 m Black
:
Security Labs SLA41, 15.24 m, Black, BNC, RCA, & 2.1mm
-
Long summary description Security Labs SLA41 camera cable 15.24 m Black
:
Security Labs SLA41. Cable length: 15.24 m, Product colour: Black. Connector(s): BNC, RCA, & 2.1mm