- Brand : Valor
- Product name : VPT-10
- Product code : VPT-10
- Category : Car Speakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4415
- Info modified on : 04 Apr 2019 12:32:22
-
Long product name Valor VPT-10 car speaker 500 W
:
10", 500W, Slim Mount Woofer
-
Short summary description Valor VPT-10 car speaker 500 W
:
Valor VPT-10, 500 W, 250 W, 4 Ω, 92 dB, 38 - 1000 Hz, 25.4 cm
-
Long summary description Valor VPT-10 car speaker 500 W
:
Valor VPT-10. Peak power: 500 W, Rated power: 250 W, Impedance: 4 Ω. Woofer diameter: 25.4 cm. Woofer magnet type: Strontium