- Brand : Valor
- Product name : VPT-12
- Product code : VPT-12
- Category : Car Speakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5479
- Info modified on : 04 Apr 2019 12:32:22
-
Long product name Valor VPT-12 car speaker 600 W
:
12", 600W, Slim Mount Woofer
-
Short summary description Valor VPT-12 car speaker 600 W
:
Valor VPT-12, 600 W, 300 W, 4 Ω, 92 dB, 36 - 1000 Hz, 30.5 cm
-
Long summary description Valor VPT-12 car speaker 600 W
:
Valor VPT-12. Peak power: 600 W, Rated power: 300 W, Impedance: 4 Ω. Woofer diameter: 30.5 cm. Woofer magnet type: Strontium