- Brand : Lucasey
- Product name : LCIL200
- Product code : LCIL200
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 7237
- Info modified on : 21 Oct 2022 10:32:10
- Warranty: :
-
Long product name Lucasey LCIL200 Black
:
U-Hook Wall Plate Mount, up to 22.6 kg, Black
-
Short summary description Lucasey LCIL200 Black
:
Lucasey LCIL200, 22.6 kg, 100 x 100 mm, 200 x 200 mm, Black
-
Long summary description Lucasey LCIL200 Black
:
Lucasey LCIL200. Maximum weight capacity: 22.6 kg, Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 200 x 200 mm. Product colour: Black