- Brand : Opticon
- Product name : OPM-2000
- Product code : O02OM2000D
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5340
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Opticon OPM-2000 Black
:
OPM2000 - 1 LED, 650 nm, R>15 mm (EAN8), R>20 mm (EAN13), power cable
-
Short summary description Opticon OPM-2000 Black
:
Opticon OPM-2000, 650 nm, 0 - 360°, 0 - 50°, JAN/UPC/EAN, Codabar/NW-7, Code 39, Code 93, GS1-128 (EAN-128), IATA, Industrial 2of5, Interleaved..., 1000 sec/page, 0 - 360°
-
Long summary description Opticon OPM-2000 Black
:
Opticon OPM-2000. Wavelength: 650 nm, Tilt reading angle: 0 - 360°, Pitch reading angle: 0 - 50°. Standard interfaces: USB, Cable length: 1.5 m. Product colour: Black, Certification: FCC, CE, IEC 825. Weight: 480 g. Dimensions (WxDxH): 104 x 115 x 164 mm