- Brand : Opticon
- Product name : OPR3101
- Product code : OF1OPR3101
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5518
- Info modified on : 04 Apr 2019 12:34:00
-
Long product name Opticon OPR3101 Black
:
OPR3101 - Large LED, 650 nm, 100 scans/sec, R>15 mm (EAN8), R>20 mm (EAN13)
-
Short summary description Opticon OPR3101 Black
:
Opticon OPR3101, 650 nm, 0 - 20°, 0 - 35°, JAN/UPC/EAN, Codabar/NW-7, Code 11, Code 39, Code 93, GS1-128 (EAN-128), GS1 DataBar (RSS), IATA,..., 100 sec/page, 0 - 20°
-
Long summary description Opticon OPR3101 Black
:
Opticon OPR3101. Wavelength: 650 nm, Tilt reading angle: 0 - 20°, Pitch reading angle: 0 - 35°. Product colour: Black, Certification: CE, FCC, VCCI, RoHS, EN300 328, EN301 489, JIS-C-6802, IEC 60825-1, FDA CDRH. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1620 mAh, Input voltage: 3.7 V. Weight: 290 g. Dimensions (WxDxH): 68 x 155 x 165 mm