- Brand : Opticon
- Product name : OPL-9725
- Product code : OF2VH9725
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5499
- Info modified on : 04 Apr 2019 12:34:00
-
Long product name Opticon OPL-9725
:
OPL-9725 - 650 nm, 100 scans/sec, R>15 mm (EAN8), R>20 mm (EAN13), RAM 128 kB
-
Short summary description Opticon OPL-9725
:
Opticon OPL-9725, 650 nm, 0 - 20°, 0 - 25°, JAN/UPC/EAN, Codabar/NW-7, Code 11, Code 39, Code 93, Code 128, GS1-128 (EAN-128), GS1 DataBar..., 100 sec/page, 0 - 20°
-
Long summary description Opticon OPL-9725
:
Opticon OPL-9725. Wavelength: 650 nm, Tilt reading angle: 0 - 20°, Pitch reading angle: 0 - 25°. Internal memory: 0.128 MB, Certification: CE, FCC, VCCI, RoHS, JIS-C-6802, IEC 60825-1, FDA CDRH. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Input voltage: 3.7 V. Weight: 85 g. Dimensions (WxDxH): 44 x 19 x 125 mm