- Brand : Opticon
- Product name : OPR-3101
- Product code : UF1OPR310
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7394
- Info modified on : 04 Apr 2019 12:34:01
-
Long product name Opticon OPR-3101 Black
:
OPR-3101 - 1 scan key, 650 nm, 100 scans/sec, battery Lithium-Ion 3.7V 1620mAh
-
Short summary description Opticon OPR-3101 Black
:
Opticon OPR-3101, 650 nm, 0 - 20°, 0 - 35°, JAN/UPC/EAN, Codabar/NW-7, Code 11, Code 39, Code 93, GS1-128 (EAN-128), GS1 DataBar (RSS), IATA,..., 100 sec/page, 0 - 20°
-
Long summary description Opticon OPR-3101 Black
:
Opticon OPR-3101. Wavelength: 650 nm, Tilt reading angle: 0 - 20°, Pitch reading angle: 0 - 35°. Standard interfaces: RS-232, USB. Product colour: Black, Certification: CE, FCC, VCCI, RoHS, EN300 328, EN301 489, JIS-C-6802, IEC 60825-1, FDA CDRH. Battery technology: Lithium-Ion (Li-Ion), Input voltage: 3.7 V, Power consumption: 220 mA. Weight: 290 g