- Brand : VDO Dayton
- Product name : CD 2200
- Product code : CD 2200
- GTIN (EAN/UPC) : 8710101361109
- Category : Car Media Receivers
- Data-sheet quality : created/standardized by Icecat
- Product views : 27553
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name VDO Dayton CD 2200 car media receiver Black
:
Digital RDS Tuner / Soft-take-In CD player
-
Short summary description VDO Dayton CD 2200 car media receiver Black
:
VDO Dayton CD 2200, Black, 4.0 channels, 19 W, Dolby, FM, LW, MW, 87.5 - 108 MHz
-
Long summary description VDO Dayton CD 2200 car media receiver Black
:
VDO Dayton CD 2200. Product colour: Black, Audio output channels: 4.0 channels, Maximum power per channel: 19 W. Audio system: Dolby. Supported radio bands: FM, LW, MW, FM band range: 87.5 - 108 MHz. Dimensions (WxDxH): 180 x 150 x 50 mm