Sparkle Technology SXX5801536D5NM graphics card NVIDIA GeForce GTX 580 1.5 GB GDDR5

  • Brand : Sparkle Technology
  • Product name : SXX5801536D5NM
  • Product code : SXX5801536D5NM
  • Category : Graphics Cards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12244
  • Info modified on : 21 Oct 2022 10:32:10
  • Warranty: :
  • Long product name Sparkle Technology SXX5801536D5NM graphics card NVIDIA GeForce GTX 580 1.5 GB GDDR5 :

    GeForce GTX580 - 1536MB GDDR5, PCI-E 2.0, Dual DVI-I, Mini-HDMI

  • Short summary description Sparkle Technology SXX5801536D5NM graphics card NVIDIA GeForce GTX 580 1.5 GB GDDR5 :

    Sparkle Technology SXX5801536D5NM, GeForce GTX 580, 1.5 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 2.0

  • Long summary description Sparkle Technology SXX5801536D5NM graphics card NVIDIA GeForce GTX 580 1.5 GB GDDR5 :

    Sparkle Technology SXX5801536D5NM. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 580, Processor frequency: 1544 MHz. Discrete graphics card memory: 1.5 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 4008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2013-11-02 02:39:41
Average rating:82
Uk has collected 10 expert reviews for Sparkle Technology SXX5801536D5NM graphics card NVIDIA GeForce GTX 580 1.5 GB GDDR5 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
tech2.com
Updated:
2013-11-02 02:39:35
Average rating:65
When one thinks of buying a graphics card, Sparkle is probably one of the last brand names that comes to their mind. Whether you’ve heard of them of not, Sparkle has been in the GPU business for quite some time now and Palit are known for their agg...
  • With the MRP of the card set at Rs.41,750, the street price of the Sparkle GTX 580 is closer to Rs.31,000. This puts it head on with the Asus GTX 580 Direct CU II edition which is priced exactly the same. Between the two cards, I would have to pick th...
madshrimps.be
Updated:
2013-11-02 02:39:37
Average rating:0
At first I would like to thank Sparkle for offering me a sample of their Calibre X580 Graphics Card for review. About Sparkle Computer: "SPARKLE was established in 1982. SPARKLE is a company with endless energy, vitality and a managem...
  • As with the previous cards from the Fermi generation, the GTX 580 downclocks itself in 2D to very low frequencies, so it can function on a lower voltage and this results in very low temperatures; in 3D, the card jumps to the maximum frequency, but tha...
hardwarezone.com.sg
Updated:
2013-11-02 02:39:38
Average rating:85
Launched in early November, the GeForce GTX 580 cemented NVIDIA’s grip on the title of world’s fastest GPU. Powered by the GF110 chip, it has the full 512 cores that the Fermi architecture promises and along with its other tweaks and optimizations, it...
  • Given the higher clock speeds, we expected the Sparkle Calibre X580 to be faster than a reference GeForce GTX 580 and the card duly delivered. Sadly however, the increase in performance wasn’t really great and would probably go unnoticed by most people...