- Brand : Nanopoint
- Product name : Targan
- Product code : TG580-U15
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 6377
- Info modified on : 03 Apr 2024 09:41:33
-
Long product name Nanopoint Targan power supply unit Black
:
NanoPoint Tagan PSU 580W
-
Short summary description Nanopoint Targan power supply unit Black
:
Nanopoint Targan, 115 - 230 V, Overload, Semi-Modular, Black, 12 cm, 2.65 kg
-
Long summary description Nanopoint Targan power supply unit Black
:
Nanopoint Targan. AC input voltage: 115 - 230 V, Power protection features: Overload. Cabling type: Semi-Modular. Product colour: Black, Fan diameter: 12 cm. Weight: 2.65 kg. Package weight: 3.2 kg