Beats by Dr. Dre Beats Pro Headphones Wired Head-band Calls/Music Black, White

  • Brand : Beats by Dr. Dre
  • Product name : Beats Pro
  • Product code : MH6P2ZM/A
  • GTIN (EAN/UPC) : 0848447000531
  • Category : Headphones & Headsets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 98952
  • Info modified on : 25 Sep 2023 14:54:56
  • Long product name Beats by Dr. Dre Beats Pro Headphones Wired Head-band Calls/Music Black, White :

    Beats Pro High Performance Professional Headphones From Monster

  • Short summary description Beats by Dr. Dre Beats Pro Headphones Wired Head-band Calls/Music Black, White :

    Beats by Dr. Dre Beats Pro, Wired, Calls/Music, 400 g, Headphones, Black, White

  • Long summary description Beats by Dr. Dre Beats Pro Headphones Wired Head-band Calls/Music Black, White :

    Beats by Dr. Dre Beats Pro. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1.2 m. Weight: 400 g. Product colour: Black, White

Distributors
Country Distributor
1 distributor(s)
1 distributor(s)
Reviews
Updated:
2011-08-02 02:00:20
Average rating:77
Uk has collected 48 expert reviews for Beats by Dr. Dre Beats Pro Headphones Wired Head-band Calls/Music Black, White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
whathifi.com
Updated:
2011-09-16 19:09:10
Average rating:80
‘Just because you are a character, doesn’t mean you have character,’ proclaimed Harvey Keitel in , and that goes some way towards describing the conundrum these headphones represent.Because they major in character. They insist on it: their design is bo...
  • Astonishing bass for a set of headphones, an exciting, tight listen...
  • That bass excellence means transparency suffers a little...
T3.com
Updated:
2012-02-04 02:13:43
Average rating:80
The big dog of hip-hop continues his mission to rid the world of crappy audio cans - one head at a time, and there is a variety of 'Beats' for every type of head out there. We're looking at the most valuable player of them all (in this range anyway) th...
  • Hip hop solid, Great audio, great design...
  • Massive cans, massive price...
  • Expensive but with stunning audio, Dre's Beats are a superb buy. Beats by Dre Pro availability: Out nowBeats by Dre Pro pirce: £349 TagsHeadphones Pictures Like 0 Tweet0 Comments Sorry, comments aren't working right now. We're working to fix the probl...
digitalversus.com
Updated:
2013-08-15 12:40:46
Average rating:60
Until just recently, Beats Audio was partnered up with Monster. Now it's been flying solo for the past few months. For better or for worse? The Beats by Dr. Dre...
  • Good design, Sound less outofwhack than the other Beats by Dr. Dre models...
  • Too heavy to be comfortable, Flabby sound...
  • The Pro is poorly isolated with a flabby sound, but Beats by Dre is making progress when it comes to frequency response. Nonetheless, these headphones are far from the best of their kind...
pocket-lint.com
Updated:
2013-08-15 12:40:46
Average rating:80
If London's 2012 Olympic Games are anything to go by, then there's no chance to forget about Dre. The hip-hop Doc's range of headphones have not only infiltrated a generation, they've made their way to high-profile athletes' ears too. Although, such f...
  • Comfortable, choice of cable positioning (L/R), plenty of bass, generally good audio quality, foldable design...
  • Very expensive, a little too heavy, audio quality not the very best at louder volumes, incorrect positioning will make audio sound off...
  • The Beats Pro by Dr, Dre aren’t just for bass-heads. They deal with the low-frequency stuff well, but there’s scope for all kinds of music without unnecessary bass-pushing. The biggest problem: the weight, and weightier price tag. These are pricey over...
knowyourmobile.com
Updated:
2014-04-08 08:50:13
Average rating:60
According to Dr. Dre: “people aren’t hearing the music right.” So what, exactly, can be done about this? Simple. Buy a pair of Monster’s Beats Pro by Dr. Dre and you’ll hear music the way it should be – or, at least the way Dr. Dre thinks it should be...
  • Good build quality, good accessories, decent sound quality...
  • Too expensive, heavy, uncomfortable and they say Dr. Dre across the top of the headband...
  • We do agree with Dre that people aren’t hearing music properly, but purchasing these cans for over £300 is not going to put you in more in the right. Sure they look cool and kick out a pretty decent racket, but for £300 you could get a lot more – or...
T3.com
Updated:
2014-11-19 19:11:59
Average rating:80
Monster makes some of the best headphones around, but it's never opted for the most subtle designs. The Monster DNA Pro are in keeping with the company's brash approach, but have a sleeker feel than some previous models. At £250, they're somewhere around...
  • Sturdy build quality, Can daisy chain another pair, Excellent sound quality...
  • Pricey, Can be uncomfortable, Design might split opinion...
thestar.com.my
Updated:
2016-12-29 16:19:27
Average rating:80
Headphones usually fall short in the bass department but the Beats Pro is not one of them. IF YOU are in the market for a professional-level pair of headphones, you probably would've come across the Beats By Dr Dre range from Monster. One of the lat...
  • Good build quality; great audio quality and strong bass; foldable design makes it portable.
  • Heavy; pricey.
  • The Beats Pro is an impressive pair of headphones that deliver great sound quality with booming bass. However, as the bass tended to be a little on the heavy side, the headphones may not be for everyone. Also, the headphones are quite heavy and feel u...
hardwarezone.com.ph
Updated:
2016-12-29 16:19:27
Average rating:0
Celebrity endorsements are a proven way to successfully sell products. One of the best examples of this is Nike's Air Jordan line of basketball shoes, which have seen a new release every year since 1985. In their attempt to break into the headphone market...
  • The Beats by Dr. Dre line from Monster has gotten a bad reputation for being all style and no substance, but I think, with their top model at least, they have a really solid pair of headphones with the Beats Pro. Its flexible cable length and 1/4-inch ada...
tbreak.ae
Updated:
2016-12-29 16:19:27
Average rating:70
What do Dr. Dre and Colonel Sanders have in common? They might not be true to their titles but they’ve proven to be beyond excellent at their craft. Dr. Dre has accomplished much in the music industry. He’s created some great tracks, singed up award wi...
  • Great to look at, feels like an expensive pair of headphones, swiveling ear cups and daisy chaining feature make it great for DJs, Great bass...
  • Pricey and uncomfortable if used for a long period of time.
More