- Brand : LevelOne
- Product name : AMG-2100
- Product code : AMG-2100
- Category : Gateways/Controllers
- Data-sheet quality : created/standardized by Icecat
- Product views : 26003
- Info modified on : 25 Sep 2023 12:11:32
-
Long product name LevelOne AMG-2100 gateway/controller
:
AMG-2100 Gigabit Access and AP Management Gateway
-
LevelOne AMG-2100 gateway/controller
:
- Simplified Operation and Reliable Internet Connection
- Powerful Network Security Capabilities
- Comprehensive User Management
- Centralized Access Point (AP) Management
- Flexible Accounting and Billing
- Support for Location-Based Hotspot Services and Customizable UAM Web Pages
- PMS Integration for Hotel Applications
AMG-2100 Gigabit Access and AP Management Gateway, with built-in 4,000 local accounts and 3,000 on-demand accounts, it is an ideal security solution for medium-to-large scaled network deployments, such as enterprises, campuses, hotels, airport terminals, and MDUs/ MTUs. A compact-sized gateway, AMG-2100 provides flexible configurations and maintaining high-level security for hotspot and/or hospitality deployments.
Business Networking Security
AMG-2100 secures information transmission for mobile workers and home-based teleworkers via Local, Site-to-Site and Remote VPN tunnels to increase security level for enterprise network.
Characterized Access Profile for Particular Users
For places like school dormitories, apartments and hotels, AMG-2100 makes it easy to manage accounts of network users and equally share bandwidth among them. With simple and user friendly setup, administrators can easily configure different access profiles for different users, making access policy more flexible. In addition, billing policy allows administrator to select the best suitable cost plan for each user.
Integration with Property Management System (PMS)
AMG-2100 stands for the most cost-effective solution for hotels application. With the Property Management System (PMS) such as Micros Fidelio/Opera, hotel guests can purchase Internet service either at the front desk or in room, which will be integrated into the room bill. In addition, AMG-2100 can manage and bill wired and wireless Internet services through modern IP network infrastructure or those utilize traditional phone lines through DSLAM and DSL modems.
Customized and Reliable for Hotspot Operation
For Telcos or hotspot operators, AMG-2100 brings a convenient and economical way to deploy comprehensive hotspot services. While most operators prefer external RADIUS servers as an authentication database, AMG-2100 can acts as a central RADIUSNAS, with two authentication methods supported: UAM and 802.1X. Moreover, it supports customized web UAM pages and, with Service Zone setting, allows one Gateway to manage multiple franchised hotspots simultaneously. -
Short summary description LevelOne AMG-2100 gateway/controller
:
LevelOne AMG-2100, Rack mounting, CE, FCC, RoHS, HTTP, QoS, WMM, PPPoE, DHCP, Static IP, DMZ, IP PnP, 10/100/1000 Mbps, 10/100/1000Base-T(X)
-
Long summary description LevelOne AMG-2100 gateway/controller
:
LevelOne AMG-2100. Mounting type: Rack mounting, Certification: CE, FCC, RoHS. Management protocols: HTTP, QoS, WMM, Supported network protocols: PPPoE, DHCP, Static IP, DMZ, IP PnP. Supported data transfer rates: 10/100/1000 Mbps, Cabling technology: 10/100/1000Base-T(X), VPN support: IPSec, PPTP. Security algorithms: SSH, Authentication method: POP3, LDAP, RADIUS, SIP, Windows Domain. Power requirements: 100-240, 50/60
Design | |
---|---|
Mounting type | Rack mounting |
LED indicators | |
Certification | CE, FCC, RoHS |
Protocols | |
---|---|
Management protocols | HTTP, QoS, WMM |
Supported network protocols | PPPoE, DHCP, Static IP, DMZ, IP PnP |
Network | |
---|---|
Supported data transfer rates | 10/100/1000 Mbps |
Cabling technology | 10/100/1000Base-T(X) |
VPN support | IPSec, PPTP |
Security | |
---|---|
MAC address filtering | |
Security algorithms | SSH |
Security | |
---|---|
Authentication method | POP3, LDAP, RADIUS, SIP, Windows Domain |
Ports & interfaces | |
---|---|
I/O ports | 2 x WAN (RJ-45) 1 x Management |
USB 2.0 ports quantity | 2 |
Ethernet LAN (RJ-45) ports | 3 |
Power | |
---|---|
Power requirements | 100-240, 50/60 |
Weight & dimensions | |
---|---|
Weight | 6 kg |
Dimensions (WxDxH) | 426 x 270 x 44.4 mm |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | 20 - 70 °C |
Operating relative humidity (H-H) | 5 - 95% |