- Brand : Fellowes
- Product name : 9964901
- Product code : 9964901
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 13177
- Info modified on : 18 May 2018 08:48:31
-
Long product name Fellowes 9964901 equipment cleansing kit
:
Duo Cleaner
-
Fellowes 9964901 equipment cleansing kit
:
-Compact all in one solution for your portable technology, laptop or net book.
-Cleaning applicator includes micro fibre pad at one end and a keyboard brush at the other.
-Includes a 30ml screen cleaning gel pump spray to use in conjunction with the micro fibre pad for effective screen cleaning. -
Short summary description Fellowes 9964901 equipment cleansing kit
:
Fellowes 9964901, Microfibre, Multicolour, 160 mm, 35 mm, 266 mm, 100 g
-
Long summary description Fellowes 9964901 equipment cleansing kit
:
Fellowes 9964901. Material: Microfibre, Product colour: Multicolour. Package width: 160 mm, Package depth: 35 mm, Package height: 266 mm. Contents: 30 ml
Embed the product datasheet into your content