- Brand : PresTop
- Product name : PT-M-MT-65
- Product code : PT-M-MT-65
- Category : Signage Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 31013
- Info modified on : 11 Dec 2023 21:42:35
-
Short summary description PresTop PT-M-MT-65 Signage Display 165.1 cm (65") 700 cd/m² Full HD Black Touchscreen
:
PresTop PT-M-MT-65, 165.1 cm (65"), 1920 x 1080 pixels
-
Long summary description PresTop PT-M-MT-65 Signage Display 165.1 cm (65") 700 cd/m² Full HD Black Touchscreen
:
PresTop PT-M-MT-65. Display diagonal: 165.1 cm (65"), Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD, Touchscreen. Product colour: Black