- Brand : PresTop
- Product name : PT-MUT-55-32TP
- Product code : PT-MUT-55-32TP
- Category : Signage Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 12001
- Info modified on : 11 Dec 2023 21:42:34
- Warranty: : 2 year pickup and return
-
Long product name PresTop PT-MUT-55-32TP Signage Display 139.7 cm (55") 450 cd/m² Full HD Silver Touchscreen
:
55" Multi-User LED Touchscreen - 32 touch points
-
Short summary description PresTop PT-MUT-55-32TP Signage Display 139.7 cm (55") 450 cd/m² Full HD Silver Touchscreen
:
PresTop PT-MUT-55-32TP, 139.7 cm (55"), 1920 x 1080 pixels
-
Long summary description PresTop PT-MUT-55-32TP Signage Display 139.7 cm (55") 450 cd/m² Full HD Silver Touchscreen
:
PresTop PT-MUT-55-32TP. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD, Touchscreen. Product colour: Silver