- Brand : FSP
- Product name : GHN 85+
- Product code : FSP650-80GHN(85)
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 9516
- Info modified on : 12 Apr 2024 16:31:35
-
Long product name FSP GHN 85+ power supply unit 650 W 20+4 pin ATX ATX Stainless steel
:
GHN 85+ PSU - 650W
-
FSP GHN 85+ power supply unit 650 W 20+4 pin ATX ATX Stainless steel
:
FSP Group is the 5th largest power supply vendor in the world. Since the company was established in 1993, our outstanding management team has drawn together our R&D expertise, our sizeable production capacity, outstanding product quality to consistently excel in this competitive marketplace.
Data utilization and system integration: Successfully launched our enterprise resource planning (ERP) project to raise employee work efficiency and improve corporate intercommunication. We have also introduced a B2B e-commerce system that reduces manpower, time and costs and provides our global customers with the best service system to strengthen company competitiveness.
Our focus of year 2007 are as below, Green power products, enlarge the market share of retail products, also increase RD, manufacture base on niche market products such as power supply for LCD TV, Industrial computers, and server.
By the way, FSP Group invested US 3Y Power Technology Inc. in March 2005, which has the capability to develop 500watt ~3200watt and even over. They can not only enhance FSP high-watts technology, but also increase more US sales channels.
Future Outlook: FSP Group will use our sharp market insight to strengthen our product depth and range. We will seek out opportunities to cooperate with major international companies, rapidly accumulate international experience so our company can open new horizons in the power supply marketplace. -
Short summary description FSP GHN 85+ power supply unit 650 W 20+4 pin ATX ATX Stainless steel
:
FSP GHN 85+, 650 W, 100 - 240 V, 50 - 60 Hz, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, Active, 27 A
-
Long summary description FSP GHN 85+ power supply unit 650 W 20+4 pin ATX ATX Stainless steel
:
FSP GHN 85+. Total power: 650 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Connector(s): IEC C14, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product colour: Stainless steel, Fan diameter: 12 cm, Number of fans: 1 fan(s). Dimensions (WxDxH): 140 x 150 x 86 mm
Power | |
---|---|
Total power | 650 W |
AC input voltage | 100 - 240 V |
AC input frequency | 50 - 60 Hz |
Maximum input current (@110V) | +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V |
Power Factor Correction (PFC) type | Active |
Max output current (+3.3V) | 27 A |
Max output current (+12V) | 40 A |
Max output current (+5V) | 27 A |
Max output current (-12V) | 0.5 A |
Max output current (+5Vsb) | 2.5 A |
Efficiency | 85% |
Power protection features | Over current, Over voltage, Short circuit |
Ports & interfaces | |
---|---|
Motherboard power connector | 20+4 pin ATX |
Number of SATA power connectors | 4 |
Peripheral (Molex) power connectors (4-pin) | 5 |
PCI Express power connectors (6-pin) | 1 |
PCI Express power connectors (6+2 pin) | 1 |
CPU power connector (4+4 pin) | |
Connector(s) | IEC C14 |
Cabling type | Non-Modular |
Performance | |
---|---|
80 PLUS certification | 80 PLUS Bronze |
Purpose | PC |
Power supply unit (PSU) form factor | ATX |
ATX version | 2.3 |
EPS version | 2.91 |
Noise level | 25 dB |
Mean time between failures (MTBF) | 100000 h |
Safety | CE, CB, FCc, TUV, N, SA, UL |
Country of origin | Taiwan |
Design | |
---|---|
Product colour | Stainless steel |
Fan diameter | 12 cm |
Number of fans | 1 fan(s) |
Fan location | Top |
LED indicators |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | -20 - 65 °C |
Other features | |
---|---|
Dimensions (WxDxH) | 140 x 150 x 86 mm |
Power rocker switch | |
Power over Ethernet (PoE) | |
Redundant power supply (RPS) support | |
Parallel processing technology support | Not supported |