- Brand : Prolimatech
- Product name : Megahalems
- Product code : MEGAHALEMS
- Category : Computer Cooling Systems
- Data-sheet quality : created/standardized by Icecat
- Product views : 23825
- Info modified on : 28 Jan 2022 11:47:21
-
Long product name Prolimatech Megahalems Processor Cooler 12 cm Silver
:
Megahalems - CPU Cooler
-
Short summary description Prolimatech Megahalems Processor Cooler 12 cm Silver
:
Prolimatech Megahalems, Cooler, 12 cm, 26 dB, Silver
-
Long summary description Prolimatech Megahalems Processor Cooler 12 cm Silver
:
Prolimatech Megahalems. Type: Cooler, Fan diameter: 12 cm, Noise level (high speed): 26 dB. Product colour: Silver
Uk has collected 77 expert reviews for Prolimatech Megahalems Processor Cooler 12 cm Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
uk.hardware.info
Updated:
2016-11-15 02:25:58
2016-11-15 02:25:58
Average rating:0
Each product type deserves its own testing methodology. CPU coolers, which we regularly put to the test, are no exception to this. Within this article, we introduce our latest test method, which allows us to even more accurately assess which models offe...
Prolimatech are a relatively new company in the cooling industry. Having been founded in 2008 by a group of enthusiasts, with a total of 22 years of experience in the field of computer thermal solutions, they're certainly one of the younger companies in t...
Prolimatech are a brand that made their name with some seriously high end products. We've already taken a look at a couple of cheaper CPU coolers from Prolimatech – the Samuel 17 and Panther – and we found them to be kind-of average for the price point. Y...
Prolimatech is well known for their rather big aircoolers. The Megahalems Super Mega is no exception in this concern and equipped with a few copper fins this cooler might even offer a certain extra in performance. We're already curious to see how this thi...
pcgameware.co.uk
Updated:
2016-11-15 02:26:04
2016-11-15 02:26:04
Average rating:0
Manufacturer: ProlimatechAvailable at: www.overclockers.co.ukRead about our review process hereThe CPU cooler has come a long way in the last few years and size often seems to be everything. Can the Prolimatech Megahalems (read big cooler) top some of the...
ocaholic.ch.english
Updated:
2016-11-15 02:26:04
2016-11-15 02:26:04
Average rating:0
With the Mega Shadow Prolimatech shows a special edition of the already very successful Prolimatech Megahalems. It's surface has been coated with black nickel and the cooler therefore comes with asonishing looks. On the following pages we will show you...
I finally got my hands on the "cooler heard ‘round the web". I have seen nothing but praises from reviewers and owners already. This time I get to see for myself what all the hype is about and put this sample through its paces just like the rest and...
Founded in 2008 is headquartered in Taiwan, led by a team of dedicated experts with 22 years of accumulated experience in the field of computer thermal solutions. Prolimatech stands for Professionalism exceeding beyond all Limits. We are here to challe...
hardwareheaven.com
Updated:
2016-11-15 02:26:07
2016-11-15 02:26:07
Average rating:90
The Megahalems is a class leading product with unbeatable performance and to make things even better it looks absolutely awesome.