- Brand : Fruitshop International
- Product name : Bone Collection "Dino"
- Product code : DR08011-8BK
- GTIN (EAN/UPC) : 4712818795875
- Category : USB Flash Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 6183
- Info modified on : 04 Apr 2019 12:39:22
- Warranty: : Life time warranty
-
Long product name Fruitshop International Bone Collection "Dino" USB flash drive 8 GB USB Type-A 2.0 Black, White
:
Bone Collection "Dino" Driver 8GB
-
Short summary description Fruitshop International Bone Collection "Dino" USB flash drive 8 GB USB Type-A 2.0 Black, White
:
Fruitshop International Bone Collection "Dino", 8 GB, USB Type-A, 2.0, Password protection, 13 g, Black, White
-
Long summary description Fruitshop International Bone Collection "Dino" USB flash drive 8 GB USB Type-A 2.0 Black, White
:
Fruitshop International Bone Collection "Dino". Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Password protection. Weight: 13 g. Product colour: Black, White