Fruitshop International Bone Collection "Phone" USB flash drive 8 GB USB Type-A 2.0 Black, Grey

  • Brand : Fruitshop International
  • Product name : Bone Collection "Phone"
  • Product code : DR08041-8BK
  • GTIN (EAN/UPC) : 4712818796834
  • Category : USB Flash Drives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7376
  • Info modified on : 04 Apr 2019 12:39:22
  • Warranty: : Life time warranty
  • Long product name Fruitshop International Bone Collection "Phone" USB flash drive 8 GB USB Type-A 2.0 Black, Grey :

    Bone Collection "Phone" Driver 8GB

  • Short summary description Fruitshop International Bone Collection "Phone" USB flash drive 8 GB USB Type-A 2.0 Black, Grey :

    Fruitshop International Bone Collection "Phone", 8 GB, USB Type-A, 2.0, Password protection, 10.4 g, Black, Grey

  • Long summary description Fruitshop International Bone Collection "Phone" USB flash drive 8 GB USB Type-A 2.0 Black, Grey :

    Fruitshop International Bone Collection "Phone". Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Password protection. Weight: 10.4 g. Product colour: Black, Grey