Fruitshop International Bone Collection "Phone" USB flash drive 4 GB USB Type-A 2.0 Black, Grey

  • Brand : Fruitshop International
  • Product name : Bone Collection "Phone"
  • Product code : DR08041-4BK
  • GTIN (EAN/UPC) : 4712818796308
  • Category : USB Flash Drives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 16776
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: : Life time warranty
  • Long product name Fruitshop International Bone Collection "Phone" USB flash drive 4 GB USB Type-A 2.0 Black, Grey :

    Bone Collection "Phone" Driver 4GB

  • Short summary description Fruitshop International Bone Collection "Phone" USB flash drive 4 GB USB Type-A 2.0 Black, Grey :

    Fruitshop International Bone Collection "Phone", 4 GB, USB Type-A, 2.0, Password protection, 10.4 g, Black, Grey

  • Long summary description Fruitshop International Bone Collection "Phone" USB flash drive 4 GB USB Type-A 2.0 Black, Grey :

    Fruitshop International Bone Collection "Phone". Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Password protection. Weight: 10.4 g. Product colour: Black, Grey