Fruitshop International Bone Collection Panda Driver 8GB USB flash drive USB Type-A 2.0 Black, White

  • Brand : Fruitshop International
  • Product name : Bone Collection Panda Driver 8GB
  • Product code : DR08021-8W
  • GTIN (EAN/UPC) : 4712818796803
  • Category : USB Flash Drives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6199
  • Info modified on : 04 Apr 2019 12:39:22
  • Warranty: : Life time warranty
  • Long product name Fruitshop International Bone Collection Panda Driver 8GB USB flash drive USB Type-A 2.0 Black, White :

    Bone Collection "Panda" Driver 8GB

  • Short summary description Fruitshop International Bone Collection Panda Driver 8GB USB flash drive USB Type-A 2.0 Black, White :

    Fruitshop International Bone Collection Panda Driver 8GB, 8 GB, USB Type-A, 2.0, Password protection, 16 g, Black, White

  • Long summary description Fruitshop International Bone Collection Panda Driver 8GB USB flash drive USB Type-A 2.0 Black, White :

    Fruitshop International Bone Collection Panda Driver 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Password protection. Weight: 16 g. Product colour: Black, White