Fruitshop International Bone Collection "Dolphin" USB flash drive 4 GB USB Type-A 2.0 Grey, White

  • Brand : Fruitshop International
  • Product name : Bone Collection "Dolphin"
  • Product code : DR08061-4GR
  • GTIN (EAN/UPC) : 4712818797862
  • Category : USB Flash Drives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6478
  • Info modified on : 04 Apr 2019 12:39:22
  • Warranty: : - Life time warranty
  • Long product name Fruitshop International Bone Collection "Dolphin" USB flash drive 4 GB USB Type-A 2.0 Grey, White :

    Bone Collection Dolphin Driver 4GB

  • Short summary description Fruitshop International Bone Collection "Dolphin" USB flash drive 4 GB USB Type-A 2.0 Grey, White :

    Fruitshop International Bone Collection "Dolphin", 4 GB, USB Type-A, 2.0, Password protection, 12.5 g, Grey, White

  • Long summary description Fruitshop International Bone Collection "Dolphin" USB flash drive 4 GB USB Type-A 2.0 Grey, White :

    Fruitshop International Bone Collection "Dolphin". Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Password protection. Weight: 12.5 g. Product colour: Grey, White