- Brand : Fruitshop International
- Product name : Elephant Driver
- Product code : DR09011-4B
- GTIN (EAN/UPC) : 4712818797640
- Category : USB Flash Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 5512
- Info modified on : 04 Apr 2019 12:39:22
- Warranty: : Life time
-
Long product name Fruitshop International Elephant Driver USB flash drive 4 GB USB Type-A 2.0 Blue
:
Elephant Driver, 4GB, blue
-
Short summary description Fruitshop International Elephant Driver USB flash drive 4 GB USB Type-A 2.0 Blue
:
Fruitshop International Elephant Driver, 4 GB, USB Type-A, 2.0, 13.5 g, Blue
-
Long summary description Fruitshop International Elephant Driver USB flash drive 4 GB USB Type-A 2.0 Blue
:
Fruitshop International Elephant Driver. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 13.5 g. Product colour: Blue