- Brand : Fruitshop International
- Product name : Phone Ring 4
- Product code : PH10071-R
- GTIN (EAN/UPC) : 4716076150568
- Category : Mobile Phone Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 5048
- Info modified on : 04 Apr 2019 12:39:22
-
Long product name Fruitshop International Phone Ring 4 mobile phone case Red
:
Phone Ring 4, 63 x 119 mm, 7 g
-
Short summary description Fruitshop International Phone Ring 4 mobile phone case Red
:
Fruitshop International Phone Ring 4, iPhone 4, Red
-
Long summary description Fruitshop International Phone Ring 4 mobile phone case Red
:
Fruitshop International Phone Ring 4. Compatibility: iPhone 4, Product colour: Red