- Brand : Fruitshop International
- Product name : Penguin Driver
- Product code : DRV07051-8P
- GTIN (EAN/UPC) : 4712818796926
- Category : USB Flash Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 5679
- Info modified on : 04 Apr 2019 12:39:23
- Warranty: : Life time
-
Long product name Fruitshop International Penguin Driver USB flash drive 8 GB USB Type-A 2.0 Pink
:
Penguin Driver, 8GB, pink
-
Short summary description Fruitshop International Penguin Driver USB flash drive 8 GB USB Type-A 2.0 Pink
:
Fruitshop International Penguin Driver, 8 GB, USB Type-A, 2.0, 15 g, Pink
-
Long summary description Fruitshop International Penguin Driver USB flash drive 8 GB USB Type-A 2.0 Pink
:
Fruitshop International Penguin Driver. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 15 g. Product colour: Pink