- Brand : Tefal
- Product name : TD4000
- Product code : TD4000
- Category : Personal Scales
- Data-sheet quality : created/standardized by Icecat
- Product views : 32182
- Info modified on : 12 Oct 2018 11:37:14
-
Short summary description Tefal TD4000 personal scale White Electronic personal scale
:
Tefal TD4000, Electronic personal scale, 20 kg, White, 4-sensor
-
Long summary description Tefal TD4000 personal scale White Electronic personal scale
:
Tefal TD4000. Type: Electronic personal scale, Maximum weight capacity: 20 kg, Product colour: White
Embed the product datasheet into your content
Performance | |
---|---|
Product colour | White |
Type | Electronic personal scale |
Performance | |
---|---|
Maximum weight capacity | 20 kg |
Memory function | |
Technology | 4-sensor |