Prolimatech Blue Vortex 14 Computer case Fan

  • Brand : Prolimatech
  • Product name : Blue Vortex 14
  • Product code : LUPT001
  • Category : Computer Cooling Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8643
  • Info modified on : 23 Feb 2022 15:43:33
  • Long product name Prolimatech Blue Vortex 14 Computer case Fan :

    Blue Vortex 14, Sleeve, 1000±100rpm, 87 Max.CFM, 18.1dBA, 162g

  • Short summary description Prolimatech Blue Vortex 14 Computer case Fan :

    Prolimatech Blue Vortex 14, Fan, Blue

  • Long summary description Prolimatech Blue Vortex 14 Computer case Fan :

    Prolimatech Blue Vortex 14. Type: Fan. Product colour: Blue

Reviews
Updated:
2013-08-16 02:56:12
Average rating:70
Uk has collected 6 expert reviews for Prolimatech Blue Vortex 14 Computer case Fan and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
goldfries.com
Updated:
2016-12-29 23:32:02
Average rating:0
Prolimatech's slim profile fans are amazingly ………… SLIM! This works great for freeing up space within a computer casing or keeping the space occupancy of coolers at a minimal.Instead of just relying on a few fan blades, the Vortex fans come with more than...