- Brand : Prolimatech
- Product name : Red Vortex 14 LED
- Product code : LUPT002
- Category : Computer Cooling Systems
- Data-sheet quality : created/standardized by Icecat
- Product views : 11378
- Info modified on : 23 Feb 2022 15:43:33
-
Long product name Prolimatech Red Vortex 14 LED Computer case Fan
:
Red Vortex 14 LED, Sleeve, 1000±100rpm, 87 Max.CFM, 18.1dBA, 162g
-
Short summary description Prolimatech Red Vortex 14 LED Computer case Fan
:
Prolimatech Red Vortex 14 LED, Fan, Red
-
Long summary description Prolimatech Red Vortex 14 LED Computer case Fan
:
Prolimatech Red Vortex 14 LED. Type: Fan. Product colour: Red
Uk has collected 6 expert reviews for Prolimatech Red Vortex 14 LED Computer case Fan but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
xbitlabs.com
Updated:
2015-09-11 16:28:29
2015-09-11 16:28:29
Average rating:0
In the second part of our massive 120mm fan roundup we will cover 27 models from 15 companies from all around the world. These fans have a rated speed of over 1350 RPM, sometimes much higher. We will discuss quiet entry-level products as well as high-s...