Emtec Movie Cube D850H Black

  • Brand : Emtec
  • Product name : Movie Cube D850H
  • Product code : EKHDD1000D850H
  • GTIN (EAN/UPC) : 3126170091352
  • Category : Digital Media Players
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 18607
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: : 2 Years
  • Long product name Emtec Movie Cube D850H Black :

    Movie Cube D850H - Full HD Recorder + Dual digital HD tuner + DVD Player, 1TB HDD, Fast Ethernet, DVB-T, Card reader

  • Short summary description Emtec Movie Cube D850H Black :

    Emtec Movie Cube D850H, Black, BMP, GIF, JPG, TIF, H.264, MPEG1, Xvid, SMI, SRT, SSA, SUB, FLAC, MP3, OGG, WAV, WMA, 2 TB

  • Long summary description Emtec Movie Cube D850H Black :

    Emtec Movie Cube D850H. Product colour: Black, Image formats supported: BMP, GIF, JPG, TIF, Video compression formats: H.264, MPEG1, Xvid. Maximum storage capacity: 2 TB, Compatible memory cards: MMC, MS PRO, SD, SDHC, HDD capacity: 1 TB. Networking features: Fast Ethernet. Weight: 3.08 kg, Dimensions (WxDxH): 295 x 430 x 50 mm. TV tuner type: DVB-T

Reviews
Updated:
2011-09-26 06:58:49
Average rating:90
Uk has collected 3 expert reviews for Emtec Movie Cube D850H Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.